Vishay Intertechnology, Inc. Tantalum Capacitors M39006/22-0600

Description
140µF Hermetically Sealed Tantalum Capacitors 60V Axial
Request a Quote Datasheet
Description
140µF Hermetically Sealed Tantalum Capacitors 60V Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 1129-M39006/22-0600-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
1129-M39006/22-0600-ND
Tantalum Capacitors 1129-M39006/22-0600-ND
140µF Hermetically Sealed Tantalum Capacitors 60V Axial

140µF Hermetically Sealed Tantalum Capacitors 60V Axial

Buy Now Datasheet
Capacitors - Tantalum Capacitors - M39006/22-0600 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
M39006/22-0600
Capacitors - Tantalum Capacitors M39006/22-0600
CAP TANT 140UF 10% 60V AXIAL

CAP TANT 140UF 10% 60V AXIAL

Supplier's Site
Tantalum Capacitor, 140Uf, 60V, Axial 10%; Capacitance Vishay - 73H5753 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 140Uf, 60V, Axial 10%; Capacitance Vishay
73H5753
Tantalum Capacitor, 140Uf, 60V, Axial 10%; Capacitance Vishay 73H5753
TANTALUM CAPACITOR, 140UF, 60V, AXIAL 10%; Capacitance:140µF; Voltage(DC):60V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:-; ESR:-; Failure Rate:R; Ripple Current:1.85A; Product Diameter:10.31mm RoHS Compliant: No

TANTALUM CAPACITOR, 140UF, 60V, AXIAL 10%; Capacitance:140µF; Voltage(DC):60V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:-; ESR:-; Failure Rate:R; Ripple Current:1.85A; Product Diameter:10.31mm RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 1129-M39006/22-0600-ND M39006/22-0600 73H5753
Product Name Tantalum Capacitors Capacitors - Tantalum Capacitors Tantalum Capacitor, 140Uf, 60V, Axial 10%; Capacitance Vishay
Applications Military
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum
Capacitance Range 140 microF 140 microF 140 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4381 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - 0505J250P700BQT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
3 suppliers
Aluminum Electrolytic Capacitors - 2002-101C232T250CH2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Safety Ceramic Capacitors - WYE(X1Y2) series - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, and consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details