160µF Hermetically Sealed Tantalum Capacitors 50V Axial
CAP TANT 160UF 10% 50V AXIAL
TANTALUM CAPACITOR, 160UF, 50V, AXIAL 10%; Capacitance:160µF; Voltage(DC):50V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:-; ESR:0.71ohm; Failure Rate:R; Ripple Current:1.9A; Product Diameter:10.31mm RoHS Compliant: NA
CAP TANT 160UF 10% 50V AXIAL
| DigiKey | Lingto Electronic Limited | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 1012-1014-ND | M39006/22-0580 | 08C1237 | M39006/22-0580 |
| Product Name | Tantalum Capacitors | Tantalum Capacitors | Tantalum Capacitor, 160Uf, 50V, Axial 10%; Capacitance Vishay | Capacitors - Tantalum Capacitors |
| Applications | Military | |||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Electrolytic Capacitors | Tantalum | Tantalum | ||
| Capacitance Range | 160 microF | 160 microF | 160 microF | 160 microF |
| Capacitance Tolerance | 10 (+/- %) | 10 (+/- %) |