Vishay Intertechnology, Inc. Tantalum Capacitors M39006/22-0571

Description
47µF Hermetically Sealed Tantalum Capacitors 50V Axial
Request a Quote Datasheet
Description
47µF Hermetically Sealed Tantalum Capacitors 50V Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 1012-1012-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
1012-1012-ND
Tantalum Capacitors 1012-1012-ND
47µF Hermetically Sealed Tantalum Capacitors 50V Axial

47µF Hermetically Sealed Tantalum Capacitors 50V Axial

Buy Now Datasheet
Tantalum Capacitors - M39006/22-0571 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
M39006/22-0571
Tantalum Capacitors M39006/22-0571
CAP TANT 47UF 10% 50V AXIAL

CAP TANT 47UF 10% 50V AXIAL

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - M39006/22-0571 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
M39006/22-0571
Capacitors - Tantalum Capacitors M39006/22-0571
CAP TANT 47UF 10% 50V AXIAL

CAP TANT 47UF 10% 50V AXIAL

Supplier's Site
Tantalum Capacitor, 47Uf, 50V, Axial 10%; Capacitance Vishay - 08C1231 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 47Uf, 50V, Axial 10%; Capacitance Vishay
08C1231
Tantalum Capacitor, 47Uf, 50V, Axial 10%; Capacitance Vishay 08C1231
TANTALUM CAPACITOR, 47UF, 50V, AXIAL 10%; Capacitance:47µF; Voltage(DC):50V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:-; ESR:-; Failure Rate:R; Ripple Current:1.155A; Capacitor Case / Package:Axial LeadedRoHS Compliant: NA

TANTALUM CAPACITOR, 47UF, 50V, AXIAL 10%; Capacitance:47µF; Voltage(DC):50V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:-; ESR:-; Failure Rate:R; Ripple Current:1.155A; Capacitor Case / Package:Axial LeadedRoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 1012-1012-ND M39006/22-0571 M39006/22-0571 08C1231
Product Name Tantalum Capacitors Tantalum Capacitors Capacitors - Tantalum Capacitors Tantalum Capacitor, 47Uf, 50V, Axial 10%; Capacitance Vishay
Applications Military
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 47 microF 47 microF 47 microF 47 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101C264U050DG2DP - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Ceramic Capacitors - 1608-050525001P20BQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Tantalum Capacitors - 1814593 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Applications Automotive
Capacitance Type Fixed
View Details
MIS Chip Capacitors - SC00560912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.60E-6 microF
View Details
6 suppliers