Vishay Intertechnology, Inc. Tantalum Capacitors M39006/22-0565

Description
10µF Hermetically Sealed Tantalum Capacitors 50V Axial
Request a Quote Datasheet
Description
10µF Hermetically Sealed Tantalum Capacitors 50V Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 1012-1011-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
1012-1011-ND
Tantalum Capacitors 1012-1011-ND
10µF Hermetically Sealed Tantalum Capacitors 50V Axial

10µF Hermetically Sealed Tantalum Capacitors 50V Axial

Buy Now Datasheet
Tantalum Capacitor, 10Uf, 50V, Axial 10%; Capacitance Vishay - 50B4913 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 10Uf, 50V, Axial 10%; Capacitance Vishay
50B4913
Tantalum Capacitor, 10Uf, 50V, Axial 10%; Capacitance Vishay 50B4913
TANTALUM CAPACITOR, 10UF, 50V, AXIAL 10%; Capacitance:10µF; Voltage(DC):50V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:-; ESR:-; Failure Rate:R; Ripple Current:715mA; Capacitor Case / Package:Axial Leaded RoHS Compliant: NA

TANTALUM CAPACITOR, 10UF, 50V, AXIAL 10%; Capacitance:10µF; Voltage(DC):50V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:-; ESR:-; Failure Rate:R; Ripple Current:715mA; Capacitor Case / Package:Axial Leaded RoHS Compliant: NA

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - M39006/22-0565 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
M39006/22-0565
Capacitors - Tantalum Capacitors M39006/22-0565
CAP TANT 10UF 10% 50V AXIAL

CAP TANT 10UF 10% 50V AXIAL

Supplier's Site
Tantalum Capacitors - M39006/22-0565 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
M39006/22-0565
Tantalum Capacitors M39006/22-0565
CAP TANT 10UF 10% 50V AXIAL

CAP TANT 10UF 10% 50V AXIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 1012-1011-ND 50B4913 M39006/22-0565 M39006/22-0565
Product Name Tantalum Capacitors Tantalum Capacitor, 10Uf, 50V, Axial 10%; Capacitance Vishay Capacitors - Tantalum Capacitors Tantalum Capacitors
Applications Military
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 10 microF 10 microF 10 microF 10 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C294U016CD2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Power Electronic Capacitor - W3G(WSS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; High Frequency; Power Supply
View Details
Ceramic Capacitors - 1763-0402N390J500NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers