Vishay Precision Group Tantalum Capacitors M39006/22-0540

Description
350µF Hermetically Sealed Tantalum Capacitors 25V Axial
Request a Quote Datasheet
Description
350µF Hermetically Sealed Tantalum Capacitors 25V Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 1129-M39006/22-0540-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
1129-M39006/22-0540-ND
Tantalum Capacitors 1129-M39006/22-0540-ND
350µF Hermetically Sealed Tantalum Capacitors 25V Axial

350µF Hermetically Sealed Tantalum Capacitors 25V Axial

Buy Now Datasheet
Tantalum Capacitor, 350Uf, 25V, Axial 10%; Capacitance Vishay - 08C1211 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 350Uf, 25V, Axial 10%; Capacitance Vishay
08C1211
Tantalum Capacitor, 350Uf, 25V, Axial 10%; Capacitance Vishay 08C1211
TANTALUM CAPACITOR, 350UF, 25V, AXIAL 10%; Capacitance:350µF; Voltage(DC):25V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:-; ESR:-; Failure Rate:R; Ripple Current:1.97A; Product Diameter:10.31mm RoHS Compliant: No

TANTALUM CAPACITOR, 350UF, 25V, AXIAL 10%; Capacitance:350µF; Voltage(DC):25V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:-; ESR:-; Failure Rate:R; Ripple Current:1.97A; Product Diameter:10.31mm RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 1129-M39006/22-0540-ND 08C1211
Product Name Tantalum Capacitors Tantalum Capacitor, 350Uf, 25V, Axial 10%; Capacitance Vishay
Applications Military
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum
Capacitance Range 350 microF 350 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Standard, 6A, 250Vac; Current Rating Schurter - 70K8309 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
Capacitance Range 0.0680 microF
WVAC 250 volts
View Details
MIS Chip Capacitors - SC01001518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Tantalum Capacitors - TDC104K035NSE-F-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Tantalum Capacitors - 1814618 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Applications Automotive
Capacitance Type Fixed
View Details