Vishay Precision Group Tantalum Capacitors M39006/22-0531

Description
100µF Hermetically Sealed Tantalum Capacitors 25V Axial
Request a Quote Datasheet
Description
100µF Hermetically Sealed Tantalum Capacitors 25V Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - M39006/22-0531-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
M39006/22-0531-ND
Tantalum Capacitors M39006/22-0531-ND
100µF Hermetically Sealed Tantalum Capacitors 25V Axial

100µF Hermetically Sealed Tantalum Capacitors 25V Axial

Buy Now Datasheet
Capacitors - Tantalum Capacitors - M39006/22-0531 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
M39006/22-0531
Capacitors - Tantalum Capacitors M39006/22-0531
CAP TANT 100UF 10% 25V AXIAL

CAP TANT 100UF 10% 25V AXIAL

Supplier's Site
Tantalum Capacitor, 100Uf, 25V, Axial 10%; Capacitance Vishay - 08C1205 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 100Uf, 25V, Axial 10%; Capacitance Vishay
08C1205
Tantalum Capacitor, 100Uf, 25V, Axial 10%; Capacitance Vishay 08C1205
TANTALUM CAPACITOR, 100UF, 25V, AXIAL 10%; Capacitance:100µF; Voltage(DC):25V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:-; ESR:0.99ohm; Failure Rate:R; Ripple Current:1.435A; Product Diameter:7.92mm RoHS Compliant: NA

TANTALUM CAPACITOR, 100UF, 25V, AXIAL 10%; Capacitance:100µF; Voltage(DC):25V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:-; ESR:0.99ohm; Failure Rate:R; Ripple Current:1.435A; Product Diameter:7.92mm RoHS Compliant: NA

Supplier's Site Datasheet
Tantalum Capacitors - M39006/22-0531 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
M39006/22-0531
Tantalum Capacitors M39006/22-0531
CAP TANT 100UF 10% 25V AXIAL

CAP TANT 100UF 10% 25V AXIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number M39006/22-0531-ND M39006/22-0531 08C1205 M39006/22-0531
Product Name Tantalum Capacitors Capacitors - Tantalum Capacitors Tantalum Capacitor, 100Uf, 25V, Axial 10%; Capacitance Vishay Tantalum Capacitors
Applications Military
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 100 microF 100 microF 100 microF 100 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-421-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 1.80E6 microF
View Details
MIS Chip Capacitors - SC03301518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.30E-5 microF
View Details
4 suppliers
Tantalum Capacitors - TAC225K020P02-F-ND - DigiKey
Specs
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum
View Details
2 suppliers
Tantalum Capacitors - 1814689 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Applications Automotive
Capacitance Type Fixed
View Details