22µF Hermetically Sealed Tantalum Capacitors 25V Axial
CAP TANT 22UF 10% 25V AXIAL
CAP TANT 22UF 10% 25V AXIAL
CAP TANT 22UF 10% 25V AXIAL
TANTALUM CAPACITOR, 22UF, 25V, AXIAL 10%; Capacitance:22µF; Voltage(DC):25V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:-; ESR:-; Failure Rate:R; Ripple Current:825mA; Capacitor Case / Package:Axial Leaded RoHS Compliant: No
| DigiKey | Lingto Electronic Limited | Acme Chip Technology Co., Limited | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 1012-1007-ND | M39006/22-0525 | M39006/22-0525 | M39006/22-0525 | 90B3373 |
| Product Name | Tantalum Capacitors | Tantalum Capacitors | Capacitors - Tantalum Capacitors | Tantalum Capacitors | Tantalum Capacitor, 22Uf, 25V, Axial 10%; Capacitance Vishay |
| Applications | Military | ||||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Electrolytic Capacitors | Tantalum | Tantalum | Tantalum | ||
| Capacitance Range | 22 microF | 22 microF | 22 microF | 22 microF | 22 microF |
| Capacitance Tolerance | 10 (+/- %) | 10 (+/- %) | 10 (+/- %) |