Vishay Precision Group Tantalum Capacitor, 10Uf, 25V, Axial 10%; Capacitance Vishay M39006/22-0522

Description
TANTALUM CAPACITOR, 10UF, 25V, AXIAL 10%; Capacitance:10µF; Voltage(DC):25V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:-; ESR:2.66ohm; Failure Rate:R; Ripple Current:715mA; Product Diameter:5.56mm RoHS Compliant: NA
Datasheet
Description
TANTALUM CAPACITOR, 10UF, 25V, AXIAL 10%; Capacitance:10µF; Voltage(DC):25V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:-; ESR:2.66ohm; Failure Rate:R; Ripple Current:715mA; Product Diameter:5.56mm RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitor, 10Uf, 25V, Axial 10%; Capacitance Vishay - 08C1200 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 10Uf, 25V, Axial 10%; Capacitance Vishay
08C1200
Tantalum Capacitor, 10Uf, 25V, Axial 10%; Capacitance Vishay 08C1200
TANTALUM CAPACITOR, 10UF, 25V, AXIAL 10%; Capacitance:10µF; Voltage(DC):25V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:-; ESR:2.66ohm; Failure Rate:R; Ripple Current:715mA; Product Diameter:5.56mm RoHS Compliant: NA

TANTALUM CAPACITOR, 10UF, 25V, AXIAL 10%; Capacitance:10µF; Voltage(DC):25V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:-; ESR:2.66ohm; Failure Rate:R; Ripple Current:715mA; Product Diameter:5.56mm RoHS Compliant: NA

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - M39006/22-0522 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
M39006/22-0522
Capacitors - Tantalum Capacitors M39006/22-0522
CAP TANT 10UF 10% 25V AXIAL

CAP TANT 10UF 10% 25V AXIAL

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors
Product Number 08C1200 M39006/22-0522
Product Name Tantalum Capacitor, 10Uf, 25V, Axial 10%; Capacitance Vishay Capacitors - Tantalum Capacitors
Configuration / Form Factor Leaded Capacitor; PC Pin Leaded Capacitor
Capacitance Type Fixed Fixed
Capacitance Range 10 microF 10 microF
Capacitance Tolerance 10 (+/- %)
WVDC 25 volts 25 volts
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC50004450 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.00E-4 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-050525002P00HQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Coin Cell Supercapacitor - SCCA - SCHURTER Inc
Specs
Configuration / Form Factor Leaded Capacitor
Technology Ultracapacitor
RoHS Compliant Yes
View Details