Vishay Intertechnology, Inc. Tantalum Capacitors M39006/22-0505

Description
33µF Hermetically Sealed Tantalum Capacitors 15V Axial
Request a Quote Datasheet
Description
33µF Hermetically Sealed Tantalum Capacitors 15V Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 1012-1006-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
1012-1006-ND
Tantalum Capacitors 1012-1006-ND
33µF Hermetically Sealed Tantalum Capacitors 15V Axial

33µF Hermetically Sealed Tantalum Capacitors 15V Axial

Buy Now Datasheet
Tantalum Capacitors - M39006/22-0505 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
M39006/22-0505
Tantalum Capacitors M39006/22-0505
CAP TANT 33UF 10% 15V AXIAL

CAP TANT 33UF 10% 15V AXIAL

Supplier's Site Datasheet
Tantalum Capacitor, 33Uf, 15V, Axial 10%; Capacitance Vishay - 51B349 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 33Uf, 15V, Axial 10%; Capacitance Vishay
51B349
Tantalum Capacitor, 33Uf, 15V, Axial 10%; Capacitance Vishay 51B349
TANTALUM CAPACITOR, 33UF, 15V, AXIAL 10%; Capacitance:33µF; Voltage(DC):15V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:-; ESR:-; Failure Rate:R; Ripple Current:820mA; Capacitor Case / Package:Axial Leaded RoHS Compliant: No

TANTALUM CAPACITOR, 33UF, 15V, AXIAL 10%; Capacitance:33µF; Voltage(DC):15V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:-; ESR:-; Failure Rate:R; Ripple Current:820mA; Capacitor Case / Package:Axial Leaded RoHS Compliant: No

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - M39006/22-0505 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
M39006/22-0505
Capacitors - Tantalum Capacitors M39006/22-0505
CAP TANT 33UF 10% 15V AXIAL

CAP TANT 33UF 10% 15V AXIAL

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 1012-1006-ND M39006/22-0505 51B349 M39006/22-0505
Product Name Tantalum Capacitors Tantalum Capacitors Tantalum Capacitor, 33Uf, 15V, Axial 10%; Capacitance Vishay Capacitors - Tantalum Capacitors
Applications Military
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 33 microF 33 microF 33 microF 33 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 0603J0108P20CCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
MIS Chip Capacitors - SC50004450 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.00E-4 microF
View Details
6 suppliers
Tantalum Capacitors - 1814571 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Applications Automotive
Capacitance Type Fixed
View Details
Power Line Filter, 10A, 250Ua, 250Vac; Current Rating Schurter - 10J3071 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details