Vishay Intertechnology, Inc. Tantalum Capacitors M39006/22-0411

Description
22µF Hermetically Sealed Tantalum Capacitors 100V Axial
Request a Quote Datasheet
Description
22µF Hermetically Sealed Tantalum Capacitors 100V Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - M39006/22-0411-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
M39006/22-0411-ND
Tantalum Capacitors M39006/22-0411-ND
22µF Hermetically Sealed Tantalum Capacitors 100V Axial

22µF Hermetically Sealed Tantalum Capacitors 100V Axial

Buy Now Datasheet
Tantalum Capacitor, 22Uf, 100V, Axial 10%; Capacitance Vishay - 08C1123 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 22Uf, 100V, Axial 10%; Capacitance Vishay
08C1123
Tantalum Capacitor, 22Uf, 100V, Axial 10%; Capacitance Vishay 08C1123
TANTALUM CAPACITOR, 22UF, 100V, AXIAL 10%; Capacitance:22µF; Voltage(DC):100V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:-; ESR:2.26ohm; Failure Rate:P; Ripple Current:965mA; Product Diameter:7.92mm RoHS Compliant: NA

TANTALUM CAPACITOR, 22UF, 100V, AXIAL 10%; Capacitance:22µF; Voltage(DC):100V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:-; ESR:2.26ohm; Failure Rate:P; Ripple Current:965mA; Product Diameter:7.92mm RoHS Compliant: NA

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - M39006/22-0411 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
M39006/22-0411
Capacitors - Tantalum Capacitors M39006/22-0411
CAP TANT 22UF 10% 100V AXIAL

CAP TANT 22UF 10% 100V AXIAL

Supplier's Site
Tantalum Capacitors - M39006/22-0411 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
M39006/22-0411
Tantalum Capacitors M39006/22-0411
CAP TANT 22UF 10% 100V AXIAL

CAP TANT 22UF 10% 100V AXIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number M39006/22-0411-ND 08C1123 M39006/22-0411 M39006/22-0411
Product Name Tantalum Capacitors Tantalum Capacitor, 22Uf, 100V, Axial 10%; Capacitance Vishay Capacitors - Tantalum Capacitors Tantalum Capacitors
Applications Military
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 22 microF 22 microF 22 microF 22 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitor - 101472U050AC1A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 4700 microF
View Details
3 suppliers
Metallized polypropylene film interference suppression capacitor (class X2, THB series) - W42(MKP,THB series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Photovoltaics, energy storage, charging stations, smart meters, home appliances, variable frequency servo motors, electric vehicles, battery chargers
View Details
MIS Chip Capacitors - SC00120912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.20E-6 microF
View Details
5 suppliers
Power Entry Module, Plug, 6A; Current Rating Schurter - 92F7983 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details