Vishay Precision Group Tantalum Capacitors M39006/22-0400

Description
110µF Hermetically Sealed Tantalum Capacitors 75V Axial
Request a Quote Datasheet
Description
110µF Hermetically Sealed Tantalum Capacitors 75V Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - M39006/22-0400-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
M39006/22-0400-ND
Tantalum Capacitors M39006/22-0400-ND
110µF Hermetically Sealed Tantalum Capacitors 75V Axial

110µF Hermetically Sealed Tantalum Capacitors 75V Axial

Buy Now Datasheet
Tantalum Capacitor, 110Uf, 75V, Axial 10%; Capacitance Vishay - 08C1115 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 110Uf, 75V, Axial 10%; Capacitance Vishay
08C1115
Tantalum Capacitor, 110Uf, 75V, Axial 10%; Capacitance Vishay 08C1115
TANTALUM CAPACITOR, 110UF, 75V, AXIAL 10%; Capacitance:110µF; Voltage(DC):75V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:-; ESR:0.73ohm; Failure Rate:P; Ripple Current:1.85A; Product Diameter:10.31mm RoHS Compliant: No

TANTALUM CAPACITOR, 110UF, 75V, AXIAL 10%; Capacitance:110µF; Voltage(DC):75V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:-; ESR:0.73ohm; Failure Rate:P; Ripple Current:1.85A; Product Diameter:10.31mm RoHS Compliant: No

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - M39006/22-0400 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
M39006/22-0400
Capacitors - Tantalum Capacitors M39006/22-0400
CAP TANT 110UF 10% 75V AXIAL

CAP TANT 110UF 10% 75V AXIAL

Supplier's Site
Tantalum Capacitors - M39006/22-0400 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
M39006/22-0400
Tantalum Capacitors M39006/22-0400
CAP TANT 110UF 10% 75V AXIAL

CAP TANT 110UF 10% 75V AXIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number M39006/22-0400-ND 08C1115 M39006/22-0400 M39006/22-0400
Product Name Tantalum Capacitors Tantalum Capacitor, 110Uf, 75V, Axial 10%; Capacitance Vishay Capacitors - Tantalum Capacitors Tantalum Capacitors
Applications Military
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 110 microF 110 microF 110 microF 110 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 1A; Connector Type Schurter - 16J2204 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Power Electronic Capacitor - W3C(WLL series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Aluminum Electrolytic - 101C343U040BB2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC00260912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.60E-6 microF
View Details
6 suppliers