Vishay Intertechnology, Inc. Tantalum Capacitors M39006/22-0143

Description
4µF Hermetically Sealed Tantalum Capacitors 60V Axial
Request a Quote Datasheet
Description
4µF Hermetically Sealed Tantalum Capacitors 60V Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - M39006/22-0143-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
M39006/22-0143-ND
Tantalum Capacitors M39006/22-0143-ND
4µF Hermetically Sealed Tantalum Capacitors 60V Axial

4µF Hermetically Sealed Tantalum Capacitors 60V Axial

Buy Now Datasheet
Capacitors - Tantalum Capacitors - M39006/22-0143 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
M39006/22-0143
Capacitors - Tantalum Capacitors M39006/22-0143
CAP TANT 4UF 5% 60V AXIAL

CAP TANT 4UF 5% 60V AXIAL

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors
Product Number M39006/22-0143-ND M39006/22-0143
Product Name Tantalum Capacitors Capacitors - Tantalum Capacitors
Applications Military
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum
Capacitance Range 4 microF 4 microF
Capacitance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 1A; Connector Type Schurter - 16J2201 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Power Electronic Capacitor - W3D(WLS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Aluminum Electrolytic - 101C104U016BB2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Ceramic Capacitors - 1608-1251-6-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details