Vishay Precision Group Tantalum Capacitors M39006/22-0136

Description
82µF Hermetically Sealed Tantalum Capacitors 50V Axial
Request a Quote Datasheet
Description
82µF Hermetically Sealed Tantalum Capacitors 50V Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 1129-M39006/22-0136-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
1129-M39006/22-0136-ND
Tantalum Capacitors 1129-M39006/22-0136-ND
82µF Hermetically Sealed Tantalum Capacitors 50V Axial

82µF Hermetically Sealed Tantalum Capacitors 50V Axial

Buy Now Datasheet
Tantalum Capacitor, 82Uf, 50V, Axial 20%; Capacitance Vishay - 08C0936 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 82Uf, 50V, Axial 20%; Capacitance Vishay
08C0936
Tantalum Capacitor, 82Uf, 50V, Axial 20%; Capacitance Vishay 08C0936
TANTALUM CAPACITOR, 82UF, 50V, AXIAL 20%; Capacitance:82µF; Voltage(DC):50V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lead Spacing:-; ESR:-; Failure Rate:M; Ripple Current:1.4A; Capacitor Case / Package:Axial Leaded RoHS Compliant: No

TANTALUM CAPACITOR, 82UF, 50V, AXIAL 20%; Capacitance:82µF; Voltage(DC):50V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lead Spacing:-; ESR:-; Failure Rate:M; Ripple Current:1.4A; Capacitor Case / Package:Axial Leaded RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 1129-M39006/22-0136-ND 08C0936
Product Name Tantalum Capacitors Tantalum Capacitor, 82Uf, 50V, Axial 20%; Capacitance Vishay
Applications Military
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum
Capacitance Range 82 microF 82 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 1A; Connector Type Schurter - 16J2201 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Power Electronic Capacitor - W3B(WLM series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Aluminum Electrolytic - 101C124U020BC2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Ceramic Capacitors - 1608-0603F0500820GCTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details