22µF Hermetically Sealed Tantalum Capacitors 25V Axial
CAP TANT 22UF 10% 25V AXIAL
CAP,22uF,25VDC,10-% Tol,10+% Tol,CLR79-MilStyle
| DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | M39006/22-0085-ND | M39006/22-0085 | 08C0904 |
| Product Name | Tantalum Capacitors | Capacitors - Tantalum Capacitors | Cap,22Uf,25Vdc,10-% Tol,10+% Tol,clr79-Milstyle Vishay |
| Applications | Military | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrolytic Capacitors | Tantalum | ||
| Capacitance Range | 22 microF | 22 microF | |
| Capacitance Tolerance | 10 (+/- %) |