CAP TANT 15UF 10% 15V AXIAL
CAP,15uF,15VDC,10-% Tol,10+% Tol,CLR79-MilStyle
| Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | M39006/22-0062 | 08C0890 |
| Product Name | Capacitors - Tantalum Capacitors | Cap,15Uf,15Vdc,10-% Tol,10+% Tol,clr79-Milstyle Vishay |
| Configuration / Form Factor | Leaded Capacitor | |
| Technology | Single-Layer | |
| Capacitance Type | Fixed | Fixed |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | |
| Capacitance Range | 15 microF |