Vishay Precision Group Capacitance Vishay M39006/21-0067.

Description
Capacitance:82µF; Voltage(DC):75V; Capacitance Tolerance:± 20%; Lead Spacing:-; ESR:-; Product Range:M39006 Series; Operating Temperature Min:-55°C; Operating Temperature Max:125°C; Series Name:M39006; Voltage Rating:75V RoHS Compliant: No
Description
Capacitance:82µF; Voltage(DC):75V; Capacitance Tolerance:± 20%; Lead Spacing:-; ESR:-; Product Range:M39006 Series; Operating Temperature Min:-55°C; Operating Temperature Max:125°C; Series Name:M39006; Voltage Rating:75V RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Capacitance Vishay - 23AC7394 - Newark, An Avnet Company
Chicago, IL, United States
Capacitance Vishay
23AC7394
Capacitance Vishay 23AC7394
Capacitance:82µF; Voltage(DC):75V; Capacitance Tolerance:± 20%; Lead Spacing:-; ESR:-; Product Range:M39006 Series; Operating Temperature Min:-55°C; Operating Temperature Max:125°C; Series Name:M39006; Voltage Rating:75V RoHS Compliant: No

Capacitance:82µF; Voltage(DC):75V; Capacitance Tolerance:± 20%; Lead Spacing:-; ESR:-; Product Range:M39006 Series; Operating Temperature Min:-55°C; Operating Temperature Max:125°C; Series Name:M39006; Voltage Rating:75V RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 23AC7394
Product Name Capacitance Vishay
Capacitance Type Fixed
Operating Temperature -55 to 125 C (-67 to 257 F)
Capacitance Range 82 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1085383 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-448-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 650000 microF
View Details
Aluminum Electrolytic - 101C194U030CF2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC00260912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.60E-6 microF
View Details
6 suppliers