160µF Hermetically Sealed Tantalum Capacitors 50V Axial
| DigiKey | |
|---|---|
| Product Category | Capacitors |
| Product Number | M39006/09-8743-ND |
| Product Name | Tantalum Capacitors |
| Applications | Military |
| Operating Temperature | -55 to 125 C (-67 to 257 F) |
| Electrolytic Capacitors | Tantalum |
| Capacitance Range | 160 microF |