Vishay Intertechnology, Inc. Tantalum Capacitors M39006/09-8355

Description
3.5µF Hermetically Sealed Tantalum Capacitors 75V Axial
Request a Quote Datasheet
Description
3.5µF Hermetically Sealed Tantalum Capacitors 75V Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - M39006/09-8355-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
M39006/09-8355-ND
Tantalum Capacitors M39006/09-8355-ND
3.5µF Hermetically Sealed Tantalum Capacitors 75V Axial

3.5µF Hermetically Sealed Tantalum Capacitors 75V Axial

Buy Now Datasheet
Capacitors - Tantalum Capacitors - M39006/09-8355 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
M39006/09-8355
Capacitors - Tantalum Capacitors M39006/09-8355
CAP TANT 3.5UF 10% 75V AXIAL

CAP TANT 3.5UF 10% 75V AXIAL

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors
Product Number M39006/09-8355-ND M39006/09-8355
Product Name Tantalum Capacitors Capacitors - Tantalum Capacitors
Applications Military
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum
Capacitance Range 3.5 microF 3.5 microF
Capacitance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Tantalum Capacitors - 1814746 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Applications Automotive
Capacitance Type Fixed
View Details
Power Entry Module, Standard, 6A, 250Vac; Current Rating Schurter - 70K8309 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
Capacitance Range 0.0680 microF
WVAC 250 volts
View Details
Ceramic Capacitors - 0603J0100152KCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Power Electronic Capacitor - W3P(WLG series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Automotive; Power Supply
View Details