160µF Hermetically Sealed Tantalum Capacitors 50V Axial
Cap Tant Wet 160uF 50V 10% (10.31 X 28.6mm) Axial (1%FR) 125°C Product overview: M39006/09-8333 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 160uF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 160uF, 50V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-M39006/09-8333 can be used for catalog matching and distributor lookup.
Win Source Part Number: 1351019-M39006/09-83
Category: Capacitors - Tantalum Capacitors
Series: Military, MIL-PRF-39006/09, CLR65
Type: Hermetically Sealed
Features: High Reliability
Package: Bulk
Size / Dimension: 0.406" Dia x 1.126" L (10.31mm x 28.60mm)
Standard Package: 1
Capacitance: 160 µF
Tolerance: ±20%
Voltage - Rated: 50 V
Failure Rate: M (1%)
Manufacturer Size Code: T4
Mounting Type: Through Hole
Package / Case: Axial
Temperature Range - Operating: -55°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 57 pct.
MSL Level: Not Applicable
REACH Status: REACH Affected
HTSUS: 8532.21.0020
Mfr: Vishay Sprague
RoHS Status: RoHS non-compliant
CAP TANT 160UF 20% 50V AXIAL
CAP TANT 160UF 20% 50V AXIAL
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Acme Chip Technology Co., Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | M39006/09-8333-ND | 59-M39006/09-8333 | 1351019-M39006/09-8333 | M39006/09-8333 | M39006/09-8333 |
| Product Name | Tantalum Capacitors | 160uF 50V Capacitor | Capacitors - Tantalum Capacitors | Capacitors - Tantalum Capacitors | Tantalum Capacitors |
| Applications | Military | ||||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Electrolytic Capacitors | Tantalum | Tantalum | Tantalum | ||
| Capacitance Range | 160 microF | 160 microF | 160 microF | 160 microF | |
| Capacitance Tolerance | 20 (+/- %) | 10 (+/- %) | 20 (+/- %) |