Vishay Intertechnology, Inc. Tantalum Capacitors M39006/09-8312

Description
300µF Hermetically Sealed Tantalum Capacitors 30V Axial
Request a Quote Datasheet
Description
300µF Hermetically Sealed Tantalum Capacitors 30V Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - M39006/09-8312-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
M39006/09-8312-ND
Tantalum Capacitors M39006/09-8312-ND
300µF Hermetically Sealed Tantalum Capacitors 30V Axial

300µF Hermetically Sealed Tantalum Capacitors 30V Axial

Buy Now Datasheet
Capacitors - Tantalum Capacitors - M39006/09-8312 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
M39006/09-8312
Capacitors - Tantalum Capacitors M39006/09-8312
CAP TANT 300UF 20% 30V AXIAL

CAP TANT 300UF 20% 30V AXIAL

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors
Product Number M39006/09-8312-ND M39006/09-8312
Product Name Tantalum Capacitors Capacitors - Tantalum Capacitors
Applications Military
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum
Capacitance Range 300 microF 300 microF
Capacitance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 2A; Connector Type Schurter - 16J2209 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Ceramic Capacitors - 0603J0100271KCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminum Electrolytic - 101C224U025DC2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
High-Voltage Metallized Polypropylene Film/Foil Capacitor - W14(CBB81 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Frequency; Lighting; Power Supply; Consumer electronics, PFC circuits, small charging power supplies, TV power supplies, and more.
View Details