Vishay Intertechnology, Inc. Tantalum Capacitors M39006/09-8309

Description
150µF Hermetically Sealed Tantalum Capacitors 30V Axial
Request a Quote Datasheet
Description
150µF Hermetically Sealed Tantalum Capacitors 30V Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - M39006/09-8309-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
M39006/09-8309-ND
Tantalum Capacitors M39006/09-8309-ND
150µF Hermetically Sealed Tantalum Capacitors 30V Axial

150µF Hermetically Sealed Tantalum Capacitors 30V Axial

Buy Now Datasheet
Capacitors - Tantalum Capacitors - M39006/09-8309 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
M39006/09-8309
Capacitors - Tantalum Capacitors M39006/09-8309
CAP TANT 150UF 20% 30V AXIAL

CAP TANT 150UF 20% 30V AXIAL

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors
Product Number M39006/09-8309-ND M39006/09-8309
Product Name Tantalum Capacitors Capacitors - Tantalum Capacitors
Applications Military
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum
Capacitance Range 150 microF 150 microF
Capacitance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Polyester film capacitor - W20(CL20T series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4381 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC00560912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.60E-6 microF
View Details
6 suppliers
Aluminum Electrolytic Capacitors - 101C232U100AA1B-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Electrolytic Capacitors Aluminum Electrolytic
Mounting Style Chassis Mount
View Details
4 suppliers