Vishay Intertechnology, Inc. Tantalum Capacitors M39006/09-8279

Description
540µF Hermetically Sealed Tantalum Capacitors 15V Axial
Request a Quote Datasheet
Description
540µF Hermetically Sealed Tantalum Capacitors 15V Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - M39006/09-8279-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
M39006/09-8279-ND
Tantalum Capacitors M39006/09-8279-ND
540µF Hermetically Sealed Tantalum Capacitors 15V Axial

540µF Hermetically Sealed Tantalum Capacitors 15V Axial

Buy Now Datasheet
Capacitors - Tantalum Capacitors - M39006/09-8279 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
M39006/09-8279
Capacitors - Tantalum Capacitors M39006/09-8279
CAP TANT 540UF 10% 15V AXIAL

CAP TANT 540UF 10% 15V AXIAL

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors
Product Number M39006/09-8279-ND M39006/09-8279
Product Name Tantalum Capacitors Capacitors - Tantalum Capacitors
Applications Military
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum
Capacitance Range 540 microF 540 microF
Capacitance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 6A; Connector Type Schurter - 16J2219 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Capacitive Voltage-reduction Capacitors - W47(CL21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Electrolytic - 101C542U040AK2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers
Ceramic Capacitors - 1763-0504N142G500NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details