Vishay Intertechnology, Inc. Tantalum Capacitors M39003/09-4083H

Description
22µF Hermetically Sealed Tantalum Capacitors 50V Axial 160mOhm
Request a Quote Datasheet
Description
22µF Hermetically Sealed Tantalum Capacitors 50V Axial 160mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - M39003/09-4083H-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
M39003/09-4083H-ND
Tantalum Capacitors M39003/09-4083H-ND
22µF Hermetically Sealed Tantalum Capacitors 50V Axial 160mOhm

22µF Hermetically Sealed Tantalum Capacitors 50V Axial 160mOhm

Buy Now Datasheet
Capacitors - Tantalum Capacitors - M39003/09-4083H - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
M39003/09-4083H
Capacitors - Tantalum Capacitors M39003/09-4083H
CAP TANT 22UF 5% 50V AXIAL

CAP TANT 22UF 5% 50V AXIAL

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors
Product Number M39003/09-4083H-ND M39003/09-4083H
Product Name Tantalum Capacitors Capacitors - Tantalum Capacitors
Applications Military
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum
Capacitance Range 22 microF 22 microF
Capacitance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Tantalum Capacitors - 1814663 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Applications Automotive
Capacitance Type Fixed
View Details
Power Entry Module, Standard, 4A, 250Vac; Current Rating Schurter - 15P8478 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
Ceramic Capacitors - 1763-0402B102K101YTTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Power Electronic Capacitor - W3C(WLL series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details