Vishay Intertechnology, Inc. Tantalum Capacitors M39003/09-4082H/98

Description
18µF Hermetically Sealed Tantalum Capacitors 50V Axial 175mOhm
Request a Quote Datasheet
Description
18µF Hermetically Sealed Tantalum Capacitors 50V Axial 175mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - M39003/09-4082H/98-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
M39003/09-4082H/98-ND
Tantalum Capacitors M39003/09-4082H/98-ND
18µF Hermetically Sealed Tantalum Capacitors 50V Axial 175mOhm

18µF Hermetically Sealed Tantalum Capacitors 50V Axial 175mOhm

Buy Now Datasheet
Capacitors - Tantalum Capacitors - M39003/09-4082H/98 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
M39003/09-4082H/98
Capacitors - Tantalum Capacitors M39003/09-4082H/98
CAP TANT 18UF 10% 50V AXIAL

CAP TANT 18UF 10% 50V AXIAL

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors
Product Number M39003/09-4082H/98-ND M39003/09-4082H/98
Product Name Tantalum Capacitors Capacitors - Tantalum Capacitors
Applications Military
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum
Capacitance Range 18 microF 18 microF
Capacitance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 4A; Connector Type Schurter - 16J2211 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Polypropylene film capacitor - W84(MMKP84 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Current; High Frequency; Lighting; Power Supply
View Details
Aluminum Electrolytic Capacitor - 101183U050BC2B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 18000 microF
View Details
2 suppliers
Ceramic Capacitors - 1763-0504X103K500PW-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details