Vishay Intertechnology, Inc. Tantulum Capacitors M39003/09-4052/TR

Description
576D107X0020S2TDA: Solid-Electrolyte Tantalex Capacitors, Military MIL-PRF-39003/09 Qualified, Style CSR21
Request a Quote Datasheet
Description
576D107X0020S2TDA: Solid-Electrolyte Tantalex Capacitors, Military MIL-PRF-39003/09 Qualified, Style CSR21
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantulum Capacitors 3144-M39003/09-4052/TR
576D107X0020S2TDA: Solid-Electrolyte Tantalex Capacitors, Military MIL-PRF-39003/09 Qualified, Style CSR21

576D107X0020S2TDA: Solid-Electrolyte Tantalex Capacitors, Military MIL-PRF-39003/09 Qualified, Style CSR21

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - M39003/09-4052/TR - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
M39003/09-4052/TR
Capacitors - Tantalum Capacitors M39003/09-4052/TR
CAP TANT 100UF 20% 20V AXIAL

CAP TANT 100UF 20% 20V AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors
Product Number 3144-M39003/09-4052/TR M39003/09-4052/TR
Product Name Tantulum Capacitors Capacitors - Tantalum Capacitors
Features Military Standards
WVDC 20 volts 20 volts
Packing Method Tape Reel; Tape & Reel Tape Reel; Tape & Reel (TR)
Configuration / Form Factor Leaded Capacitor
Technology Single-Layer
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C283U7R5AK2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
3 suppliers
Ceramic Capacitors - 0603J0100181JCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Power Entry Module, Plug, 1A; Connector Type Schurter - 16J2201 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Power Electronic Capacitor - W3A(WLE series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details