Vishay Intertechnology, Inc. Tantalum Capacitors M39003/09-4046H

Description
68µF Hermetically Sealed Tantalum Capacitors 20V Axial 95mOhm
Request a Quote Datasheet
Description
68µF Hermetically Sealed Tantalum Capacitors 20V Axial 95mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - M39003/09-4046H-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
M39003/09-4046H-ND
Tantalum Capacitors M39003/09-4046H-ND
68µF Hermetically Sealed Tantalum Capacitors 20V Axial 95mOhm

68µF Hermetically Sealed Tantalum Capacitors 20V Axial 95mOhm

Buy Now Datasheet
Capacitors - Tantalum Capacitors - M39003/09-4046H - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
M39003/09-4046H
Capacitors - Tantalum Capacitors M39003/09-4046H
CAP TANT 68UF 10% 20V AXIAL

CAP TANT 68UF 10% 20V AXIAL

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors
Product Number M39003/09-4046H-ND M39003/09-4046H
Product Name Tantalum Capacitors Capacitors - Tantalum Capacitors
Applications Military
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum
Capacitance Range 68 microF 68 microF
Capacitance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101502U025AA2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
High-Voltage Metallized Polypropylene Film/Foil Capacitor - W14(CBB81 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Frequency; Lighting; Power Supply; Consumer electronics, PFC circuits, small charging power supplies, TV power supplies, and more.
View Details
MIS Chip Capacitors - SC00560912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.60E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-050525003P90BQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details