Vishay Intertechnology, Inc. Tantalum Capacitors M39003/09-3073H

Description
10µF Hermetically Sealed Tantalum Capacitors 50V Axial 230mOhm
Request a Quote Datasheet
Description
10µF Hermetically Sealed Tantalum Capacitors 50V Axial 230mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - M39003/09-3073H-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
M39003/09-3073H-ND
Tantalum Capacitors M39003/09-3073H-ND
10µF Hermetically Sealed Tantalum Capacitors 50V Axial 230mOhm

10µF Hermetically Sealed Tantalum Capacitors 50V Axial 230mOhm

Buy Now Datasheet
Capacitors - Tantalum Capacitors - M39003/09-3073H - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
M39003/09-3073H
Capacitors - Tantalum Capacitors M39003/09-3073H
CAP TANT 10UF 5% 50V AXIAL

CAP TANT 10UF 5% 50V AXIAL

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors
Product Number M39003/09-3073H-ND M39003/09-3073H
Product Name Tantalum Capacitors Capacitors - Tantalum Capacitors
Applications Military
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum
Capacitance Range 10 microF 10 microF
Capacitance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1085383 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-411-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 1.00E6 microF
View Details
Ceramic Capacitors - 1608-050525000750GQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Polypropylene film capacitor - W33(CBB20A series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details