576D476X9020R2BCA: Solid-Electrolyte Tantalex Capacitors, Military MIL-PRF-39003/09 Qualified, Style CSR21
47µF Hermetically Sealed Tantalum Capacitors 20V Axial 110mOhm
CAP TANT 47UF 10% 20V AXIAL
CAP,47uF,20VDC,10-% Tol,10+% Tol
| New Yorker Electronics Co., Inc. | DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 3144-M39003/09-3041 | M39003/09-3041-ND | M39003/09-3041 | 46C1851 |
| Product Name | Tantulum Capacitors | Tantalum Capacitors | Capacitors - Tantalum Capacitors | Cap,47Uf,20Vdc,10-% Tol,10+% Tol Vishay |
| Features | Military Standards | |||
| WVDC | 20 volts | 20 volts | ||
| Packing Method | Bulk; Bulk | Bulk | Bulk; Bulk | |
| Applications | Military | |||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |