220µF Hermetically Sealed Tantalum Capacitors 10V Axial 55mOhm
CAP TANT 220UF 5% 10V AXIAL
| DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | M39003/09-3020H-ND | M39003/09-3020H |
| Product Name | Tantalum Capacitors | Capacitors - Tantalum Capacitors |
| Applications | Military | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |
| Electrolytic Capacitors | Tantalum | |
| Capacitance Range | 220 microF | 220 microF |
| Capacitance Tolerance | 5 (+/- %) |