Vishay Intertechnology, Inc. Tantalum Capacitors M39003/09-3005H

Description
180µF Hermetically Sealed Tantalum Capacitors 6V Axial 60mOhm
Request a Quote Datasheet
Description
180µF Hermetically Sealed Tantalum Capacitors 6V Axial 60mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - M39003/09-3005H-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
M39003/09-3005H-ND
Tantalum Capacitors M39003/09-3005H-ND
180µF Hermetically Sealed Tantalum Capacitors 6V Axial 60mOhm

180µF Hermetically Sealed Tantalum Capacitors 6V Axial 60mOhm

Buy Now Datasheet
Capacitors - Tantalum Capacitors - M39003/09-3005H - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
M39003/09-3005H
Capacitors - Tantalum Capacitors M39003/09-3005H
CAP TANT 180UF 10% 6V AXIAL

CAP TANT 180UF 10% 6V AXIAL

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors
Product Number M39003/09-3005H-ND M39003/09-3005H
Product Name Tantalum Capacitors Capacitors - Tantalum Capacitors
Applications Military
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum
Capacitance Range 180 microF 180 microF
Capacitance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2221 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Polypropylene film capacitor - W30(CBB20T series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Tantalum Capacitors - TAC106K035P06-F-ND - DigiKey
Specs
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum
View Details
2 suppliers
Ceramic Capacitors - 1763-0402N1R2B500NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details