576D157X9006R2BCAX1:
CAP TANT 150UF 10% 6V AXIAL
| New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 3144-M39003/09-3002/HSD | M39003/09-3002/HSD |
| Product Name | Tantulum Capacitors | Capacitors - Tantalum Capacitors |
| Features | Military Standards | |
| WVDC | 6 volts | 6 volts |
| Packing Method | Bulk; Bulk | Bulk; Bulk |
| Configuration / Form Factor | Leaded Capacitor | |
| Technology | Single-Layer |