6.8µF Hermetically Sealed Tantalum Capacitors 50V Axial 275mOhm
CAP TANT 6.8UF 20% 50V AXIAL
| DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | M39003/09-2070H-ND | M39003/09-2070H |
| Product Name | Tantalum Capacitors | Capacitors - Tantalum Capacitors |
| Applications | Military | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |
| Electrolytic Capacitors | Tantalum | |
| Capacitance Range | 6.8 microF | 6.8 microF |
| Capacitance Tolerance | 20 (+/- %) |