Vishay Intertechnology, Inc. Tantalum Capacitors M39003/09-2066/TR

Description
56µF Hermetically Sealed Tantalum Capacitors 50V Axial 300mOhm
Request a Quote Datasheet
Description
56µF Hermetically Sealed Tantalum Capacitors 50V Axial 300mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - M39003/09-2066/TR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
M39003/09-2066/TR-ND
Tantalum Capacitors M39003/09-2066/TR-ND
56µF Hermetically Sealed Tantalum Capacitors 50V Axial 300mOhm

56µF Hermetically Sealed Tantalum Capacitors 50V Axial 300mOhm

Buy Now Datasheet
Tantulum Capacitors 3144-M39003/09-2066/TR
576D565X5050R2TBA: Solid-Electrolyte Tantalex Capacitors, Military MIL-PRF-39003/09 Qualified, Style CSR21

576D565X5050R2TBA: Solid-Electrolyte Tantalex Capacitors, Military MIL-PRF-39003/09 Qualified, Style CSR21

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - M39003/09-2066/TR - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
M39003/09-2066/TR
Capacitors - Tantalum Capacitors M39003/09-2066/TR
CAP TANT 56UF 5% 50V AXIAL

CAP TANT 56UF 5% 50V AXIAL

Supplier's Site

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number M39003/09-2066/TR-ND 3144-M39003/09-2066/TR M39003/09-2066/TR
Product Name Tantalum Capacitors Tantulum Capacitors Capacitors - Tantalum Capacitors
Applications Military
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum
Capacitance Range 56 microF 56 microF
Capacitance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101C553U050CJ2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
4 suppliers
Capacitive Voltage-reduction Capacitors - W41( MKP(E),THB series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
MIS Chip Capacitors - SC00821518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Power Entry Module W/line Filter, 10A/qc; Current Rating Schurter - 95AC5478 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
Capacitance Range 0.2200 microF
WVAC 250 volts
View Details