Vishay Intertechnology, Inc. Tantalum Capacitors M39003/09-0363/TR

Description
47µF Hermetically Sealed Tantalum Capacitors 35V Axial 110mOhm
Request a Quote Datasheet
Description
47µF Hermetically Sealed Tantalum Capacitors 35V Axial 110mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - M39003/09-0363/TR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
M39003/09-0363/TR-ND
Tantalum Capacitors M39003/09-0363/TR-ND
47µF Hermetically Sealed Tantalum Capacitors 35V Axial 110mOhm

47µF Hermetically Sealed Tantalum Capacitors 35V Axial 110mOhm

Buy Now Datasheet
Tantulum Capacitors 3144-M39003/09-0363/TR
576D476X5035S2TSA: Solid-Electrolyte Tantalex Capacitors, Military MIL-PRF-39003/09 Qualified, Style CSR21

576D476X5035S2TSA: Solid-Electrolyte Tantalex Capacitors, Military MIL-PRF-39003/09 Qualified, Style CSR21

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - M39003/09-0363/TR - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
M39003/09-0363/TR
Capacitors - Tantalum Capacitors M39003/09-0363/TR
CAP TANT 47UF 5% 35V AXIAL

CAP TANT 47UF 5% 35V AXIAL

Supplier's Site

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number M39003/09-0363/TR-ND 3144-M39003/09-0363/TR M39003/09-0363/TR
Product Name Tantalum Capacitors Tantulum Capacitors Capacitors - Tantalum Capacitors
Applications Military
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum
Capacitance Range 47 microF 47 microF
Capacitance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Line Filter, 10A, 250Ua, 250Vac; Current Rating Schurter - 10J3071 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
MIS Chip Capacitors - SC00821518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
High-Voltage Metallized Polypropylene Film/Foil Capacitor - W14(CBB81 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Frequency; Lighting; Power Supply; Consumer electronics, PFC circuits, small charging power supplies, TV power supplies, and more.
View Details
Aluminum Electrolytic Capacitors - 2002-101C263U075DC2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
4 suppliers