Vishay Intertechnology, Inc. Tantalum Capacitors M39003/09-0358/HSD

Description
33µF Hermetically Sealed Tantalum Capacitors 35V Axial 130mOhm
Request a Quote Datasheet
Description
33µF Hermetically Sealed Tantalum Capacitors 35V Axial 130mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - M39003/09-0358/HSD-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
M39003/09-0358/HSD-ND
Tantalum Capacitors M39003/09-0358/HSD-ND
33µF Hermetically Sealed Tantalum Capacitors 35V Axial 130mOhm

33µF Hermetically Sealed Tantalum Capacitors 35V Axial 130mOhm

Buy Now Datasheet
Tantulum Capacitors 3144-M39003/09-0358/HSD
576D336X5035S2BSAX1: Solid-Electrolyte Tantalex Capacitors, Military MIL-PRF-39003/09 Qualified, Style CSR21

576D336X5035S2BSAX1: Solid-Electrolyte Tantalex Capacitors, Military MIL-PRF-39003/09 Qualified, Style CSR21

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - M39003/09-0358/HSD - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
M39003/09-0358/HSD
Capacitors - Tantalum Capacitors M39003/09-0358/HSD
CAP TANT 33UF 5% 35V AXIAL

CAP TANT 33UF 5% 35V AXIAL

Supplier's Site

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number M39003/09-0358/HSD-ND 3144-M39003/09-0358/HSD M39003/09-0358/HSD
Product Name Tantalum Capacitors Tantulum Capacitors Capacitors - Tantalum Capacitors
Applications Military
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum
Capacitance Range 33 microF 33 microF
Capacitance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Tantalum Capacitors - TDC106M025NSF-F-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Capacitive Voltage-reduction Capacitors - W41( MKP(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
MIS Chip Capacitors - SC00260912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.60E-6 microF
View Details
6 suppliers
Power Entry Module, Plug, 4A; Connector Type Schurter - 16J2214 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details