Vishay Intertechnology, Inc. Tantalum Capacitors M39003/09-0333H

Description
27µF Hermetically Sealed Tantalum Capacitors 20V Axial 145mOhm
Request a Quote Datasheet
Description
27µF Hermetically Sealed Tantalum Capacitors 20V Axial 145mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - M39003/09-0333H-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
M39003/09-0333H-ND
Tantalum Capacitors M39003/09-0333H-ND
27µF Hermetically Sealed Tantalum Capacitors 20V Axial 145mOhm

27µF Hermetically Sealed Tantalum Capacitors 20V Axial 145mOhm

Buy Now Datasheet
Capacitors - Tantalum Capacitors - M39003/09-0333H - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
M39003/09-0333H
Capacitors - Tantalum Capacitors M39003/09-0333H
CAP TANT 27UF 5% 20V AXIAL

CAP TANT 27UF 5% 20V AXIAL

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors
Product Number M39003/09-0333H-ND M39003/09-0333H
Product Name Tantalum Capacitors Capacitors - Tantalum Capacitors
Applications Military
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum
Capacitance Range 27 microF 27 microF
Capacitance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 1A; Connector Type Schurter - 16J2201 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
DC-Link Capacitor with plastic shell (Customized products) - WLR series - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications Electric drive control circuits and more.
Capacitance Range 80 to 2200 microF
WVDC 500 to 800 volts
View Details
Aluminum Electrolytic - 101C553U050BE2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Ceramic Capacitors - 0603J0100560FCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers