Vishay Intertechnology, Inc. Tantalum Capacitors M39003/09-0326H

Description
68µF Hermetically Sealed Tantalum Capacitors 15V Axial 95mOhm
Request a Quote Datasheet
Description
68µF Hermetically Sealed Tantalum Capacitors 15V Axial 95mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - M39003/09-0326H-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
M39003/09-0326H-ND
Tantalum Capacitors M39003/09-0326H-ND
68µF Hermetically Sealed Tantalum Capacitors 15V Axial 95mOhm

68µF Hermetically Sealed Tantalum Capacitors 15V Axial 95mOhm

Buy Now Datasheet
Capacitors - Tantalum Capacitors - M39003/09-0326H - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
M39003/09-0326H
Capacitors - Tantalum Capacitors M39003/09-0326H
CAP TANT 68UF 10% 15V AXIAL

CAP TANT 68UF 10% 15V AXIAL

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors
Product Number M39003/09-0326H-ND M39003/09-0326H
Product Name Tantalum Capacitors Capacitors - Tantalum Capacitors
Applications Military
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum
Capacitance Range 68 microF 68 microF
Capacitance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC99906068 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-3 microF
View Details
6 suppliers
Power Line Filter, 10A, 250Ua, 250Vac; Current Rating Schurter - 10J3071 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
Polypropylene film capacitor - W30(CBB20T series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Electrolytic - 101C414U030DN2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers