Vishay Intertechnology, Inc. Tantalum Capacitors M39003/09-0325H

Description
68µF Hermetically Sealed Tantalum Capacitors 15V Axial 95mOhm
Request a Quote Datasheet
Description
68µF Hermetically Sealed Tantalum Capacitors 15V Axial 95mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - M39003/09-0325H-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
M39003/09-0325H-ND
Tantalum Capacitors M39003/09-0325H-ND
68µF Hermetically Sealed Tantalum Capacitors 15V Axial 95mOhm

68µF Hermetically Sealed Tantalum Capacitors 15V Axial 95mOhm

Buy Now Datasheet
Capacitors - Tantalum Capacitors - M39003/09-0325H - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
M39003/09-0325H
Capacitors - Tantalum Capacitors M39003/09-0325H
CAP TANT 68UF 5% 15V AXIAL

CAP TANT 68UF 5% 15V AXIAL

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors
Product Number M39003/09-0325H-ND M39003/09-0325H
Product Name Tantalum Capacitors Capacitors - Tantalum Capacitors
Applications Military
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum
Capacitance Range 68 microF 68 microF
Capacitance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 0603J0100331FCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC01001518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Power Electronic Capacitor - W3G(WSS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; High Frequency; Power Supply
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-422-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 2.40E6 microF
View Details