Vishay Intertechnology, Inc. Tantalum Capacitors M39003/09-0312/TR

Description
82µF Hermetically Sealed Tantalum Capacitors 10V Axial 85mOhm
Request a Quote Datasheet
Description
82µF Hermetically Sealed Tantalum Capacitors 10V Axial 85mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - M39003/09-0312/TR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
M39003/09-0312/TR-ND
Tantalum Capacitors M39003/09-0312/TR-ND
82µF Hermetically Sealed Tantalum Capacitors 10V Axial 85mOhm

82µF Hermetically Sealed Tantalum Capacitors 10V Axial 85mOhm

Buy Now Datasheet
Tantulum Capacitors 3144-M39003/09-0312/TR
576D826X9010R2TSA: Solid-Electrolyte Tantalex Capacitors, Military MIL-PRF-39003/09 Qualified, Style CSR21

576D826X9010R2TSA: Solid-Electrolyte Tantalex Capacitors, Military MIL-PRF-39003/09 Qualified, Style CSR21

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - M39003/09-0312/TR - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
M39003/09-0312/TR
Capacitors - Tantalum Capacitors M39003/09-0312/TR
CAP TANT 82UF 10% 10V AXIAL

CAP TANT 82UF 10% 10V AXIAL

Supplier's Site

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number M39003/09-0312/TR-ND 3144-M39003/09-0312/TR M39003/09-0312/TR
Product Name Tantalum Capacitors Tantulum Capacitors Capacitors - Tantalum Capacitors
Applications Military
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum
Capacitance Range 82 microF 82 microF
Capacitance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C214U040DP2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
3 suppliers
Tantalum Capacitors - 1814661 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Applications Automotive
Capacitance Type Fixed
View Details
Ceramic Capacitors - 0603J0102P70CCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Metallized Polypropylene Film Interference Suppression Capacitor (Class X1) - W45( X1 480VAC series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Photovoltaics, energy storage, smart meters and more.
View Details