Vishay Intertechnology, Inc. Tantalum Capacitors M39003/09-0278H

Description
15µF Hermetically Sealed Tantalum Capacitors 50V Axial 190mOhm
Request a Quote Datasheet
Description
15µF Hermetically Sealed Tantalum Capacitors 50V Axial 190mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - M39003/09-0278H-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
M39003/09-0278H-ND
Tantalum Capacitors M39003/09-0278H-ND
15µF Hermetically Sealed Tantalum Capacitors 50V Axial 190mOhm

15µF Hermetically Sealed Tantalum Capacitors 50V Axial 190mOhm

Buy Now Datasheet
Capacitors - Tantalum Capacitors - M39003/09-0278H - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
M39003/09-0278H
Capacitors - Tantalum Capacitors M39003/09-0278H
CAP TANT 15UF 5% 50V AXIAL

CAP TANT 15UF 5% 50V AXIAL

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors
Product Number M39003/09-0278H-ND M39003/09-0278H
Product Name Tantalum Capacitors Capacitors - Tantalum Capacitors
Applications Military
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum
Capacitance Range 15 microF 15 microF
Capacitance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC01501518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0100391FCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Power Entry Module, Plug, 4A; Connector Type Schurter - 16J2214 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Tantalum Capacitors - TDL106K010S1B-F-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers