Vishay Intertechnology, Inc. Tantalum Capacitors M39003/09-0259H

Description
33µF Hermetically Sealed Tantalum Capacitors 35V Axial 130mOhm
Request a Quote Datasheet
Description
33µF Hermetically Sealed Tantalum Capacitors 35V Axial 130mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - M39003/09-0259H-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
M39003/09-0259H-ND
Tantalum Capacitors M39003/09-0259H-ND
33µF Hermetically Sealed Tantalum Capacitors 35V Axial 130mOhm

33µF Hermetically Sealed Tantalum Capacitors 35V Axial 130mOhm

Buy Now Datasheet
Capacitors - Tantalum Capacitors - M39003/09-0259H - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
M39003/09-0259H
Capacitors - Tantalum Capacitors M39003/09-0259H
CAP TANT 33UF 10% 35V AXIAL

CAP TANT 33UF 10% 35V AXIAL

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors
Product Number M39003/09-0259H-ND M39003/09-0259H
Product Name Tantalum Capacitors Capacitors - Tantalum Capacitors
Applications Military
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum
Capacitance Range 33 microF 33 microF
Capacitance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers
Ceramic Capacitors - 1608-1240-2-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2225 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Electrolytic Capacitors - 101C114U063DF1DS-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Electrolytic Capacitors Aluminum Electrolytic
Mounting Style Chassis, Stud Mount
View Details
4 suppliers