Vishay Intertechnology, Inc. Tantalum Capacitors M39003/09-0249/TR

Description
82µF Hermetically Sealed Tantalum Capacitors 20V Axial 85mOhm
Request a Quote Datasheet
Description
82µF Hermetically Sealed Tantalum Capacitors 20V Axial 85mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - M39003/09-0249/TR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
M39003/09-0249/TR-ND
Tantalum Capacitors M39003/09-0249/TR-ND
82µF Hermetically Sealed Tantalum Capacitors 20V Axial 85mOhm

82µF Hermetically Sealed Tantalum Capacitors 20V Axial 85mOhm

Buy Now Datasheet
Tantulum Capacitors 3144-M39003/09-0249/TR
576D826X9020S2TRA: Solid-Electrolyte Tantalex Capacitors, Military MIL-PRF-39003/09 Qualified, Style CSR21

576D826X9020S2TRA: Solid-Electrolyte Tantalex Capacitors, Military MIL-PRF-39003/09 Qualified, Style CSR21

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - M39003/09-0249/TR - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
M39003/09-0249/TR
Capacitors - Tantalum Capacitors M39003/09-0249/TR
CAP TANT 82UF 10% 20V AXIAL

CAP TANT 82UF 10% 20V AXIAL

Supplier's Site

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number M39003/09-0249/TR-ND 3144-M39003/09-0249/TR M39003/09-0249/TR
Product Name Tantalum Capacitors Tantulum Capacitors Capacitors - Tantalum Capacitors
Applications Military
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum
Capacitance Range 82 microF 82 microF
Capacitance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Capacitors Rohs Compliant Cornell Dubilier - 34C2418 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - 1763-0504B103K500YTTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC00380912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.80E-6 microF
View Details
6 suppliers
Capacitive Voltage-reduction Capacitors - W48(CBB21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details