Vishay Intertechnology, Inc. Tantalum Capacitors M39003/09-0243H

Description
56µF Hermetically Sealed Tantalum Capacitors 20V Axial 100mOhm
Request a Quote Datasheet
Description
56µF Hermetically Sealed Tantalum Capacitors 20V Axial 100mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - M39003/09-0243H-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
M39003/09-0243H-ND
Tantalum Capacitors M39003/09-0243H-ND
56µF Hermetically Sealed Tantalum Capacitors 20V Axial 100mOhm

56µF Hermetically Sealed Tantalum Capacitors 20V Axial 100mOhm

Buy Now Datasheet
Capacitors - Tantalum Capacitors - M39003/09-0243H - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
M39003/09-0243H
Capacitors - Tantalum Capacitors M39003/09-0243H
CAP TANT 56UF 5% 20V AXIAL

CAP TANT 56UF 5% 20V AXIAL

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors
Product Number M39003/09-0243H-ND M39003/09-0243H
Product Name Tantalum Capacitors Capacitors - Tantalum Capacitors
Applications Military
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum
Capacitance Range 56 microF 56 microF
Capacitance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-447-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 500000 microF
View Details
Ceramic Capacitors - 1608-050525000680GQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminum Electrolytic - 101C114U016AF2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Polypropylene film capacitor - W33(CBB20A series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details