Vishay Intertechnology, Inc. Tantalum Capacitors M39003/09-0174H

Description
10µF Hermetically Sealed Tantalum Capacitors 50V Axial 230mOhm
Request a Quote Datasheet
Description
10µF Hermetically Sealed Tantalum Capacitors 50V Axial 230mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - M39003/09-0174H-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
M39003/09-0174H-ND
Tantalum Capacitors M39003/09-0174H-ND
10µF Hermetically Sealed Tantalum Capacitors 50V Axial 230mOhm

10µF Hermetically Sealed Tantalum Capacitors 50V Axial 230mOhm

Buy Now Datasheet
Capacitors - Tantalum Capacitors - M39003/09-0174H - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
M39003/09-0174H
Capacitors - Tantalum Capacitors M39003/09-0174H
CAP TANT 10UF 10% 50V AXIAL

CAP TANT 10UF 10% 50V AXIAL

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors
Product Number M39003/09-0174H-ND M39003/09-0174H
Product Name Tantalum Capacitors Capacitors - Tantalum Capacitors
Applications Military
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum
Capacitance Range 10 microF 10 microF
Capacitance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Tantalum Capacitors - 1814536 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Applications Automotive
Capacitance Type Fixed
View Details
Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2223 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Ceramic Capacitors - 0603J0100181KCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Capacitors for suppressing power supply electromagnetic interference - W63(MKPR series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Lighting; Power Supply
View Details