Vishay Intertechnology, Inc. Tantulum Capacitors M39003/09-0145/TR

Description
576D686X5020S2TPA: Solid-Electrolyte Tantalex Capacitors, Military MIL-PRF-39003/09 Qualified, Style CSR21
Request a Quote Datasheet
Description
576D686X5020S2TPA: Solid-Electrolyte Tantalex Capacitors, Military MIL-PRF-39003/09 Qualified, Style CSR21
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantulum Capacitors 3144-M39003/09-0145/TR
576D686X5020S2TPA: Solid-Electrolyte Tantalex Capacitors, Military MIL-PRF-39003/09 Qualified, Style CSR21

576D686X5020S2TPA: Solid-Electrolyte Tantalex Capacitors, Military MIL-PRF-39003/09 Qualified, Style CSR21

Supplier's Site Datasheet
Tantalum Capacitors - M39003/09-0145/TR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
M39003/09-0145/TR-ND
Tantalum Capacitors M39003/09-0145/TR-ND
68µF Hermetically Sealed Tantalum Capacitors 20V Axial 95mOhm

68µF Hermetically Sealed Tantalum Capacitors 20V Axial 95mOhm

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey
Product Category Capacitors Capacitors
Product Number 3144-M39003/09-0145/TR M39003/09-0145/TR-ND
Product Name Tantulum Capacitors Tantalum Capacitors
Features Military Standards
WVDC 20 volts
Packing Method Tape Reel; Tape & Reel Tape Reel
Applications Military
Operating Temperature -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C184U010CH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
High-Voltage Metallized Polypropylene Film/Foil Capacitor - W14(CBB81 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Frequency; Lighting; Power Supply; Consumer electronics, PFC circuits, small charging power supplies, TV power supplies, and more.
View Details
Silicon Capacitors - 863-1821-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Operating Temperature -65 to 200 C (-85 to 392 F)
Capacitance Tolerance 20 (+/- %)
Packing Method Bulk
View Details
2 suppliers
Power Entry Module, Plug, 2A; Connector Type Schurter - 16J2206 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details