Vishay Precision Group Capacitance Vishay M39003/09-0121.

Description
Capacitance:220µF; Voltage(DC):10V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:-; ESR:0.055ohm; Failure Rate:P; Ripple Current:3.9A; Capacitor Case / Package:Axial Leaded; Product Diameter:8.92mm RoHS Compliant: NA
Datasheet
Description
Capacitance:220µF; Voltage(DC):10V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:-; ESR:0.055ohm; Failure Rate:P; Ripple Current:3.9A; Capacitor Case / Package:Axial Leaded; Product Diameter:8.92mm RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitance Vishay - 61AC0852 - Newark, An Avnet Company
Chicago, IL, United States
Capacitance Vishay
61AC0852
Capacitance Vishay 61AC0852
Capacitance:220µF; Voltage(DC):10V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:-; ESR:0.055ohm; Failure Rate:P; Ripple Current:3.9A; Capacitor Case / Package:Axial Leaded; Product Diameter:8.92mm RoHS Compliant: NA

Capacitance:220µF; Voltage(DC):10V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:-; ESR:0.055ohm; Failure Rate:P; Ripple Current:3.9A; Capacitor Case / Package:Axial Leaded; Product Diameter:8.92mm RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 61AC0852
Product Name Capacitance Vishay
Configuration / Form Factor PC Pin
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00680912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-6 microF
View Details
6 suppliers
Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2225 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Electrolytic - 101C124U040CE2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Metallized polypropylene film interference suppression capacitor(class Y2) - W43( Y2 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; New energy vehicles (OBC), Plug-in battery charger (OBC) and more.
View Details