Vishay Intertechnology, Inc. 39uF 35V Capacitor M39003/03-0370

Description
Cap Tant Solid 39uF 35V 10% (7.34 X 17.42mm) Axial (0.01%FR) 125°C Product overview: M39003/03-0370 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 39uF, 35V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 39uF, 35V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-M39003/03-0370 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Cap Tant Solid 39uF 35V 10% (7.34 X 17.42mm) Axial (0.01%FR) 125°C Product overview: M39003/03-0370 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 39uF, 35V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 39uF, 35V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-M39003/03-0370 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
39uF 35V Capacitor
59-M39003/03-0370
39uF 35V Capacitor 59-M39003/03-0370
Cap Tant Solid 39uF 35V 10% (7.34 X 17.42mm) Axial (0.01%FR) 125°C Product overview: M39003/03-0370 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 39uF, 35V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 39uF, 35V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-M39003/03-0370 can be used for catalog matching and distributor lookup.

Cap Tant Solid 39uF 35V 10% (7.34 X 17.42mm) Axial (0.01%FR) 125°C Product overview: M39003/03-0370 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 39uF, 35V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 39uF, 35V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-M39003/03-0370 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - 1211053-M39003/03-0370 - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Tantalum Capacitors
1211053-M39003/03-0370
Capacitors - Tantalum Capacitors 1211053-M39003/03-0370
Win Source Part Number: 1211053-M39003/03-03 70 Category: Capacitors>Tantalum Capacitors Series: Military, MIL-PRF-39003/3, CSR23 Type: Hermetically Sealed Features: High Reliability Package: Bulk Standard Package: 1 Capacitance: 39 µF Tolerance: ±10% Voltage - Rated: 35 V Failure Rate: R (0.01%) Manufacturer Size Code: C Mounting Type: Through Hole Package / Case: Axial Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.289" Dia x 0.686" L (7.34mm x 17.42mm) Alternative Parts (Cross-Reference): M39003030370; ECCN: EAR99 Fake Threat In the Open Market: 83 pct. MSL Level: Not Applicable REACH Status: REACH Affected HTSUS: 8532.21.0020 Mfr: Vishay Sprague Other Names: M39003/03-0370-MIL Base Product Number: M39003/03 RoHS Status: RoHS non-compliant

Win Source Part Number: 1211053-M39003/03-0370
Category: Capacitors>Tantalum Capacitors
Series: Military, MIL-PRF-39003/3, CSR23
Type: Hermetically Sealed
Features: High Reliability
Package: Bulk
Standard Package: 1
Capacitance: 39 µF
Tolerance: ±10%
Voltage - Rated: 35 V
Failure Rate: R (0.01%)
Manufacturer Size Code: C
Mounting Type: Through Hole
Package / Case: Axial
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.289" Dia x 0.686" L (7.34mm x 17.42mm)
Alternative Parts (Cross-Reference): M39003030370;
ECCN: EAR99
Fake Threat In the Open Market: 83 pct.
MSL Level: Not Applicable
REACH Status: REACH Affected
HTSUS: 8532.21.0020
Mfr: Vishay Sprague
Other Names: M39003/03-0370-MIL
Base Product Number: M39003/03
RoHS Status: RoHS non-compliant

Buy Now Datasheet
Tantulum Capacitors - 3144-M39003/03-0370 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Tantulum Capacitors
3144-M39003/03-0370
Tantulum Capacitors 3144-M39003/03-0370
378D396X9035R2BRZ: Solid-Electrolyte TANTALEX Capacitors, Military MIL-PRF-39003/03 Qualified, Style CSR23

378D396X9035R2BRZ: Solid-Electrolyte TANTALEX Capacitors, Military MIL-PRF-39003/03 Qualified, Style CSR23

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - M39003/03-0370 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
M39003/03-0370
Capacitors - Tantalum Capacitors M39003/03-0370
CAP TANT 39UF 10% 35V AXIAL

CAP TANT 39UF 10% 35V AXIAL

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics New Yorker Electronics Co., Inc. Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 59-M39003/03-0370 1211053-M39003/03-0370 3144-M39003/03-0370 M39003/03-0370
Product Name 39uF 35V Capacitor Capacitors - Tantalum Capacitors Tantulum Capacitors Capacitors - Tantalum Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Capacitance Range 39 microF 39 microF 39 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
WVDC 35 volts 35 volts 35 volts 35 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Line Filter, 10A, 250Ua, 250Vac; Current Rating Schurter - 10J3071 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
Metallized polypropylene film AC motor capacitor (column, plastic case ) - W60(CBB60 series ) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply; Home appliances, start capacitors, and more.
View Details
Aluminum Electrolytic Capacitors - 338-101C402T200CB2B-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Features Polarized
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
4 suppliers
MIS Chip Capacitors - SC00680912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-6 microF
View Details
6 suppliers