Vishay Intertechnology, Inc. Tantalum Capacitors M39003/03-0224/HSD

Description
82µF Hermetically Sealed Tantalum Capacitors 10V Axial
Request a Quote Datasheet
Description
82µF Hermetically Sealed Tantalum Capacitors 10V Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - M39003/03-0224/HSD-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
M39003/03-0224/HSD-ND
Tantalum Capacitors M39003/03-0224/HSD-ND
82µF Hermetically Sealed Tantalum Capacitors 10V Axial

82µF Hermetically Sealed Tantalum Capacitors 10V Axial

Buy Now Datasheet
Tantulum Capacitors 3144-M39003/03-0224/HSD
178D826X9010B2BPZX1: Solid-Electrolyte TANTALEX Capacitors, Military MIL-PRF-39003/03 Qualified, Style CSR23

178D826X9010B2BPZX1: Solid-Electrolyte TANTALEX Capacitors, Military MIL-PRF-39003/03 Qualified, Style CSR23

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - M39003/03-0224/HSD - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
M39003/03-0224/HSD
Capacitors - Tantalum Capacitors M39003/03-0224/HSD
CAP TANT 82UF 10% 10V AXIAL

CAP TANT 82UF 10% 10V AXIAL

Supplier's Site

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number M39003/03-0224/HSD-ND 3144-M39003/03-0224/HSD M39003/03-0224/HSD
Product Name Tantalum Capacitors Tantulum Capacitors Capacitors - Tantalum Capacitors
Applications Military
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum
Capacitance Range 82 microF 82 microF
Capacitance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 338-101C223U040AC2B-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Features Polarized
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
3 suppliers
Ceramic Capacitors - 1763-0402B681K251NTTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
MIS Chip Capacitors - SC01501518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
High-Voltage Metallized Polypropylene Film/Foil Capacitor - W14(CBB81 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Frequency; Lighting; Power Supply; Consumer electronics, PFC circuits, small charging power supplies, TV power supplies, and more.
View Details