The Tantalum Capacitors - M39003/03-0177/TR from Win Source Electronics are solid-electrolyte capacitors designed to meet military specifications MIL-PRF-39003/03. They feature a capacitance range from 1.2 OºF to 1000 OºF with tolerances of ±5%, ±10%, and ±20%. The voltage ratings vary from 6 VDC to 50 VDC, with specific derating required above 85 °C. These capacitors are hermetically sealed, metal-cased, and axial leaded, ensuring reliability in demanding environments. The operating temperature range is -55 °C to +125 °C. They are available in tape and reel packaging, suitable for automatic insertion equipment. The capacitors are marked with military part numbers for identification and compliance with military standards.
Tantalum Capacitor, Polarized, Tantalum (dry/solid), 50V, 10% +Tol, 10% -Tol, 1.5uF, Product overview: M39003/03-0177/TR from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 1.5uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 50V, 1.5uF, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-M39003/03-0177/TR
Manufacturer: Vishay
Win Source Part Number: 924854-M39003/03-017
Series: Military, MIL-PRF-39003/3, CSR23
Operating Temperature Range: -55°C ~ 125°C
Features: 1.5 µF Hermetically Sealed Tantalum Capacitors 50 V Axial
Package: Reel - TR
Package: Axial
Mounting: Through Hole
Family Name: M39003/03
Categories: Capacitors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 19 Weeks
REACH Status: REACH Affected
HTSUS: 8532.21.0020
178D155X9050A2TMZ: Solid-Electrolyte TANTALEX Capacitors, Military MIL-PRF-39003/03 Qualified, Style CSR23
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | New Yorker Electronics Co., Inc. | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 59-M39003/03-0177/TR | 924854-M39003/03-0177/TR | 3144-M39003/03-0177/TR |
| Product Name | 50V 1.5uF Capacitor | Tantalum Capacitors - M39003/03-0177/TR | Tantulum Capacitors |
| Configuration / Form Factor | Leaded Capacitor | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrolytic Capacitors | Aluminum Electrolytic; Tantalum | Tantalum | |
| Capacitance Range | 1.50E6 microF |