178D106X0035B2BMZX1:
10µF Hermetically Sealed Tantalum Capacitors 35V Axial
| New Yorker Electronics Co., Inc. | DigiKey | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 3144-M39003/03-0167/HSD | M39003/03-0167/HSD-ND |
| Product Name | Tantulum Capacitors | Tantalum Capacitors |
| Features | Military Standards | |
| WVDC | 35 volts | |
| Packing Method | Bulk; Bulk | Bulk |
| Applications | Military | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) |